The S1A56A-F072S150 is an anti-backlash spur gear with 150 teeth and a 72 pitch, designed for precise motion control. It features a 0.1873 inch bore, 20° pressure angle, and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The hub is constructed from 303 stainless steel, and the spring is 302 stainless steel in spring temper. The gear has a face width of 0.104 inch and an outer diameter of 2.111 inches. It requires a clearance fit of 0.0001 to 0.0008 inch between the bore and shaft. The part conforms to AGMA 10 standards and is paired with a Fairloc® hub that necessitates controlled shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F072S150 |
| Product Name | 72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |