The S1A56A-F072S140 is an anti-backlash spur gear with 140 teeth, 72 pitch, and a 20° pressure angle, featuring a Fairloc® hub and a bore size of 0.2498 inches (1/4). The gear is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is constructed from 303 stainless steel. The gear has a pitch diameter of 1.9444 inches and an outer diameter of 1.972 inches. Fairloc® hubs require a controlled shaft clearance fit of 0.0001 to 0.0008 inches. The face width is 0.104 inches. This part is part of a series designed for inch-based applications with controlled tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F072S140 |
| Product Name | 72 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |