The Fairloc™ hub anti-backlash spur gear with 220 teeth, 72 pitch, and 20° pressure angle is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a .1873 inch bore. The hub is constructed from 303 stainless steel, and the spring is 302 stainless steel in spring temper. The gear has a pitch diameter of 3.0556 inches and an outside diameter of 3.083 inches. Fairloc™ hubs require a shaft clearance fit of .0001/.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F072A220 |
| Product Name | 72 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |