The S1A56A-F072A200 is a 72 pitch, 200-tooth, 20° pressure angle anti-backlash spur gear with a 0.1873 inch bore, housed in a Fairloc® hub made of 303 stainless steel, and featuring a gear made of 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has an outside diameter of 2.806 inches and a pitch diameter of 2.7778 inches. Fairloc® hubs require a shaft clearance fit of 0.0001 to 0.0008 inch. Spring temperature 302 stainless steel is used for the anti-backlash mechanism.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F072A200 |
| Product Name | 72 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |