The S1A56A-F072A130 is an anti-backlash spur gear with 130 teeth and 72 pitch, designed for precision motion control. It features a 0.1873 inch bore, 20° pressure angle, and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear hub is 303 stainless steel, and the spring is 302 stainless steel in spring temper. The outside diameter is 1.833 inches, and the pitch diameter is 1.8056 inches. The face width is 0.104 inches. The part requires a shaft clearance fit of 0.0001 to 0.0008 inch and complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F072A130 |
| Product Name | 72 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |