The Fairloc® hub anti-backlash spur gear with 170 teeth and 64 pitch has a 2.6563 inch pitch diameter and 2.688 inch outside diameter. It is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a 0.2498 inch bore. The gear has a 20° pressure angle and a 0.104 inch face width. The hub design requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch. Springs are made of 302 stainless steel, spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F064S170 |
| Product Name | 64 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |