Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-F064S125

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A56A-F064S125 is an anti-backlash spur gear with 125 teeth, 64 diametral pitch, and a 20° pressure angle, featuring a Fairloc® hub with a 0.2498 inch bore. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is made from 303 stainless steel. The gear has a face width of 0.104 inch and an outside diameter of 1.9531 inches. A clearance fit of 0.0001 to 0.0008 inch between the bore and shaft is recommended.

Datasheet Summary
Powered by GS/AI

The S1A56A-F064S125 is an anti-backlash spur gear with 125 teeth, 64 diametral pitch, and a 20° pressure angle, featuring a Fairloc® hub with a 0.2498 inch bore. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is made from 303 stainless steel. The gear has a face width of 0.104 inch and an outside diameter of 1.9531 inches. A clearance fit of 0.0001 to 0.0008 inch between the bore and shaft is recommended.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A56A-F064S125 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A56A-F064S125
64 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-F064S125
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A56A-F064S125
Product Name 64 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 125
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 60 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design English
View Details
Module 0.75, 66 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7066 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 66
Design Metric
View Details
Module 0.5, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
64 D.P., 9 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details