The S1A56A-F064S115 is an anti-backlash spur gear with 115 teeth and a 64 pitch, designed for precise motion control. It features a 0.2498-inch bore and is constructed from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 303 stainless steel hub and 302 stainless steel springs. The gear has a 20° pressure angle and a face width of 0.104 inches. The outer diameter is 1.828 inches, and the pitch diameter is 1.7969 inches. Fairloc® hubs require a shaft clearance fit of 0.0001/0.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F064S115 |
| Product Name | 64 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |