The S1A56A-F064A150 is an anti-backlash spur gear with 150 teeth, 64 pitch, and a 20° pressure angle, designed for precision motion control. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and mounted on a 303 stainless steel hub with a bore diameter of 2.3438 inches. The hub clearance radius is a maximum of 0.31 inches. Fairloc® hubs require a controlled shaft fit with suggested clearance between 0.0001 and 0.0008 inches. The gear is compliant with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F064A150 |
| Product Name | 64 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |