The S1A56A-F064A130 is an anti-backlash spur gear with 130 teeth and 64 pitch, designed for precision motion control with a 20° pressure angle. It features a 303 stainless steel hub and a gear made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The bore size is 0.2498 inches, with a clearance fit specification of 0.0001 to 0.0008 inches from shaft to bore. The gear's pitch diameter is 2.0313 inches and overall diameter is 2.063 inches, with a face width of 0.104 inches. Fairloc® hubs require controlled shaft tolerances to maintain backlash prevention.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F064A130 |
| Product Name | 64 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |