The S1A56A-F064A090 is a 64-pitch, 90-tooth, anti-backlash spur gear with a 20° pressure angle and a .2498-inch bore, designed for precise motion control. It features a 303 stainless steel hub and 2024-T4 or -T351 aluminum alloy gear teeth, anodized before cutting. The gear has a pitch diameter of 1.4063 inches, an outside diameter of 1.438 inches, and a face width of .104 inch. Controlled shaft tolerances are required, with a suggested clearance fit of .0001/.0008 inch between bore and shaft. The spring is 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F064A090 |
| Product Name | 64 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |