The S1A56A-F048S072 is a 48-pitch, 72-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.70-inch bore and made from 303 stainless steel. The hub is designed for controlled shaft tolerances with a suggested clearance fit of 0.0001 to 0.0008 inch. The gear has a pitch diameter of 1.5000 inches and an outer diameter of 1.542 inches. The spring and hub components are also constructed from 303 and 302 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F048S072 |
| Product Name | 48 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |