The S1A56A-F048S070 is a 48 pitch anti-backlash spur gear with 70 teeth, a 20° pressure angle, and a 0.70 inch bore, manufactured with 303 stainless steel gears and hubs, and 302 stainless steel springs. The gear has a face width of 0.104 inch and an outside diameter of 1.500 inches. A clearance fit between the bore and shaft of 0.0001 to 0.0008 inch is recommended. The gear series is designed for applications requiring minimal backlash and is constructed from materials specified for strength and durability.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F048S070 |
| Product Name | 48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |