Stock Drive Products & Sterling Instrument - SDP/SI 120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-C120S290

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A56A-C120S290 is an anti-backlash spur gear with 290 teeth, 120 diametral pitch, and a 20° pressure angle, featuring a 0.2498 inch (1/4 inch) bore and clamp-type hub. It is constructed with 303 stainless steel gears and springs, and the gear hub accommodates a set screw for secure mounting. The gear has a pitch diameter of 2.4167 inches and an outside diameter of 2.433 inches. The product is designed for precision applications requiring minimal backlash, with materials selected for durability and corrosion resistance.

Datasheet Summary
Powered by GS/AI

The S1A56A-C120S290 is an anti-backlash spur gear with 290 teeth, 120 diametral pitch, and a 20° pressure angle, featuring a 0.2498 inch (1/4 inch) bore and clamp-type hub. It is constructed with 303 stainless steel gears and springs, and the gear hub accommodates a set screw for secure mounting. The gear has a pitch diameter of 2.4167 inches and an outside diameter of 2.433 inches. The product is designed for precision applications requiring minimal backlash, with materials selected for durability and corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A56A-C120S290 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A56A-C120S290
120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-C120S290
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A56A-C120S290
Product Name 120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 290
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 18 Tooth Brass Spur Gear - A 1B 2MY03018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
Module 0.4, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Module 0.8, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK08200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details