Stock Drive Products & Sterling Instrument - SDP/SI 96 DP, 288 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-C096A288

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A56A-C096A288 is a spur gear with a 96 diametral pitch and 288 teeth, designed with a 20° pressure angle. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear features an anti-backlash design, which helps to minimize play and improve the precision of motion in mechanical systems. This gear is available with bore sizes of 1/8, 3/16, and 1/4 inches, and it can be configured with either pin or clamp type hubs. The product is suitable for applications requiring reliable performance in demanding environments. Special orders can be made for different bore sizes and pressure angles, providing flexibility for various engineering needs.

Datasheet Summary
Powered by GS/AI

The S1A56A-C096A288 is a spur gear with a 96 diametral pitch and 288 teeth, designed with a 20° pressure angle. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear features an anti-backlash design, which helps to minimize play and improve the precision of motion in mechanical systems. This gear is available with bore sizes of 1/8, 3/16, and 1/4 inches, and it can be configured with either pin or clamp type hubs. The product is suitable for applications requiring reliable performance in demanding environments. Special orders can be made for different bore sizes and pressure angles, providing flexibility for various engineering needs.

Suppliers

Company
Product
Description
Supplier Links
96 DP, 288 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A56A-C096A288 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
96 DP, 288 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A56A-C096A288
96 DP, 288 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-C096A288
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A56A-C096A288
Product Name 96 DP, 288 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 288
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details
Module 0.8, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
32 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details