Anti-backlash spur gear with 190 teeth and 20° pressure angle, designed for 96 pitch applications. Available in 303 stainless steel or 2024-T4/-T351 aluminum alloy with anodized finish, and featuring a clamp-type hub with a 0.1873 inch bore. The gear has a pitch diameter of 1.9792 inches and an outer diameter of 2.000 inches. Springs and hubs are made from 302 and 303 stainless steel, respectively, and the gear complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C096A190 |
| Product Name | 96 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |