Anti-backlash spur gear with 96 pitch, 20° pressure angle, and 170 teeth, available in 1/8, 3/16, or 1/4 inch bore sizes. Gears are manufactured from 303 stainless steel or 2024-T4/-T351 aluminum alloy, anodized before cutting. Hubs are 303 stainless steel. Springs are 302 stainless steel in spring temper. Available in pin or clamp hub styles, with corresponding bore and hub diameter codes. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C096A170 |
| Product Name | 96 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |