S1A56A-C080S220 is an anti-backlash spur gear with 220 teeth, 80 pitch, and a 20° pressure angle, designed for precise motion control. It features a clamp-type hub with a 0.2498 inch (1/4 inch) bore, made from 303 stainless steel gears and 302 stainless steel springs. The gear has a face width of 0.104 inch, an outside diameter of 2.775 inches, and a pitch diameter of 2.750 inches. The hub is secured with a set screw, and the gear is suitable for applications requiring minimized backlash in inch-based systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080S220 |
| Product Name | 80 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |