S1A56A-C080S160 is a 160-tooth anti-backlash spur gear with 80 pitch, 20° pressure angle, and a 1/4 inch bore, made of 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 2.0000 inches and an outside diameter of 2.025 inches. It is designed for inch-based systems and features an anti-backlash mechanism with a .104 inch face width. The hub is secured by a set screw, and the gear is manufactured from 303 stainless steel with 302 stainless steel springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080S160 |
| Product Name | 80 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |