The S1A56A-C080S130 is an anti-backlash spur gear with 130 teeth, a 0.2498 inch (1/4 inch) bore, and a clamp-type hub, made of 303 stainless steel with a 20° pressure angle and 80 pitch. The gear has a pitch diameter of 1.6250 inches and an outside diameter of 1.650 inches. The hub is secured with a set screw, and the gear is anodized before cutting. The design is intended for inch-based applications with anti-backlash performance.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080S130 |
| Product Name | 80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |