S1A56A-C080S115 is a 115-tooth, 80-pitch anti-backlash spur gear with a 0.2498-inch (1/4-inch) bore, clamp-type hub, and 20° pressure angle. The gear is made from 303 stainless steel, and the hub and springs are also 303 and 302 stainless steel, respectively. The gear has a face width of 0.104 inch, a pitch diameter of 1.4375 inches, and an outer diameter of 1.463 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080S115 |
| Product Name | 80 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |