The S1A56A-C080A200 is an anti-backlash spur gear with a pitch of 80 DP and 200 teeth, designed for applications requiring precise motion control. It features a 20° pressure angle, which is standard for spur gears, ensuring compatibility with other components in similar systems. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion, making it suitable for various environments. This gear is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for flexibility in mounting options. The hub style can be either pin or clamp type, accommodating different assembly requirements. The product is designed to minimize backlash, enhancing the accuracy of mechanical systems. Engineers considering this gear should evaluate its specifications against their project requirements, particularly in terms of load capacity and compatibility with existing components.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080A200 |
| Product Name | 80 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |