Anti-backlash spur gear with 140 teeth, 80 pitch, and 20° pressure angle, featuring a 0.2498 in. (1/4 in.) bore and clamp-type hub. Gear material is 303 stainless steel, hub material is 303 stainless steel, and springs are 302 stainless steel in spring temper. Face width is 0.104 in. Pitch diameter is 1.7500 in. and outer diameter is 1.775 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080A140 |
| Product Name | 80 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |