Anti-backlash spur gear with 135 teeth, 80 pitch, 20° pressure angle, and a 0.2498 inch (1/4 inch) bore, available in stainless steel with clamp-style hub. Face width is 0.104 inch, hub diameter is 0.312 inch, and outer diameter is 1.713 inches. Gears are made from 303 stainless steel, hubs from 303 stainless steel, and springs from 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080A135 |
| Product Name | 80 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |