Anti-backlash spur gear with 120 teeth, 80 pitch, and 20° pressure angle, featuring a 1/4 inch bore and clamp-type hub. Constructed with 303 stainless steel gears and 302 stainless steel springs. Face width is 0.104 inches. Compatible with 1/8, 3/16, and 1/4 inch bore sizes. Metric dimensions include a pitch diameter of 1.5000 inches and an outside diameter of 1.525 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C080A120 |
| Product Name | 80 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |