Anti-backlash spur gears with 72 pitch and 20° pressure angle are available in 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy, with pin or clamp hubs for 1/8, 3/16, or 1/4 inch bores. The gear with 130 teeth has a pitch diameter of 1.8056 inches and an outer diameter of 1.833 inches. Hub styles are identified by code: pin type (2, 4, or 6) or clamp type (3, 5, or 7). Springs are made of 302 stainless steel in spring temper. Set screws are supplied for clamp-type hubs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C072S130 |
| Product Name | 72 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |