Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-C072A200

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A56A-C072A200 is a 200-tooth anti-backlash spur gear with a 72 diametral pitch and a 20° pressure angle. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is designed with a face width of .104 inches and is compatible with bore sizes of 1/8, 3/16, and 1/4 inches. The hub style can be either pin or clamp type, providing flexibility in mounting options. This gear is suitable for applications requiring precise motion control and reduced backlash, making it a viable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The S1A56A-C072A200 is a 200-tooth anti-backlash spur gear with a 72 diametral pitch and a 20° pressure angle. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is designed with a face width of .104 inches and is compatible with bore sizes of 1/8, 3/16, and 1/4 inches. The hub style can be either pin or clamp type, providing flexibility in mounting options. This gear is suitable for applications requiring precise motion control and reduced backlash, making it a viable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A56A-C072A200 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A56A-C072A200
72 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-C072A200
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A56A-C072A200
Product Name 72 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 200
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 68 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05068 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 68
Design Metric
View Details
Module 0.5, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
Module 0.4, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details