Anti-backlash spur gears with 72 pitch and 20° pressure angle are available in 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy, with pin or clamp hubs. The gear has 140 teeth, a pitch diameter of 1.9444 inches, and an outside diameter of 1.972 inches. Bore sizes include 1/8, 3/16, and 1/4 inch, with hub styles designated by pin type (2, 4, or 6) or clamp type (3, 5, or 7).
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C072A140 |
| Product Name | 72 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |