Anti-backlash spur gear with 192 teeth, 64 diametral pitch, and 20° pressure angle, designed for precise motion control. Made from 303 stainless steel with a clamp-type hub and 0.2498 in. (1/4 in.) bore. Face width is 0.104 in., and outside diameter is 3.031 in. Hub style is clamp type with set screw retention. Springs are 302 stainless steel in spring temper. All components meet the 20° pressure angle and 64 pitch specification as defined for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C064S192 |
| Product Name | 64 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |