Anti-backlash spur gear with 115 teeth, 64 pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub and 0.2498 inch bore. Face width is 0.104 inch, and pitch diameter is 1.7969 inch. Hubs are made of 303 stainless steel with 302 stainless steel springs in spring temper. Available in pin or clamp hub styles for 1/8, 3/16, and 1/4 inch bores.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C064S115 |
| Product Name | 64 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |