Anti-backlash spur gear with 108 teeth, 64 diametral pitch, 20° pressure angle, and a 0.2498 inch (1/4 inch) bore, available in clamp type hub configuration with 303 stainless steel gear and hub, and 302 stainless steel spring. Face width is 0.104 inch, pitch diameter is 1.6875 inch, and outside diameter is 1.719 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C064S108 |
| Product Name | 64 DP, 108 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |