Anti-backlash spur gear with 64 pitch, 145 teeth, and 20° pressure angle, featuring a 0.2498 inch bore, clamp-type hub, and 2024-T4 or -T351 aluminum alloy gear body anodized before cutting. The gear has a pitch diameter of 2.2656 inches and an outer diameter of 2.297 inches. The hub is secured with a set screw, and the spring is made of 302 stainless steel in spring temper. The gear body is 303 stainless steel if the material code is S, but this variant uses aluminum alloy as indicated by code A.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C064A145 |
| Product Name | 64 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 145 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |