Anti-backlash spur gear with 135 teeth, 64 diametral pitch, and 20° pressure angle, featuring a 0.2498 in (1/4 in) bore, clamp-type hub, and 303 stainless steel gear body. Face width is 0.104 in, with an outer diameter of 2.141 in and pitch diameter of 2.1094 in. Springs and hubs are made of 302 and 303 stainless steel respectively. Designed for anti-backlash operation in inch-based drive systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C064A135 |
| Product Name | 64 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |