The S1A56A-C064A120 is a 64 pitch, 120-tooth anti-backlash spur gear with a 20° pressure angle, 0.1248 inch bore, and clamp-type hub, made from 303 stainless steel. The gear has a pitch diameter of 1.8750 inches and an outer diameter of 1.906 inches, with a face width of 0.104 inch. The hub is secured by a set screw, and the spring elements are composed of 302 stainless steel in spring temper. This part belongs to a series that includes variants with bore sizes of 1/8, 3/16, and 1/4 inch, and materials limited to 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C064A120 |
| Product Name | 64 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |