Anti-backlash spur gear with 96 teeth, 64 pitch, and 20° pressure angle, available with a .1873 (3/16) inch bore in clamp-type hub configuration. Gear material is 303 stainless steel, hub is 303 stainless steel, and springs are 302 stainless steel in spring temper. Face width is .104 inch. Pitch diameter is 1.5000 inches, outside diameter is 1.531 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C064A096 |
| Product Name | 64 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |