Anti-backlash spur gear with 95 teeth, 64 diametral pitch, and 20° pressure angle, available with a 0.2498 inch (1/4 inch) bore in clamp type configuration, made from 303 stainless steel for the gear and hub with 302 stainless steel springs. Face width is 0.104 inch. Available in stainless steel or anodized 2024-T4/T351 aluminum alloy gears. Bore diameter matches the specified size, and hub style is clamp type with set screw.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C064A095 |
| Product Name | 64 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |