S1A56A-C048S072 is an anti-backlash spur gear with 72 teeth, 48 diametral pitch, and a 20° pressure angle, designed for precise motion control. It features a clamp-type hub with a 0.2498 inch (1/4 inch) bore, constructed from 303 stainless steel for the gear and hub, and 302 stainless steel spring material. The gear has a face width of 0.104 inch, an outside diameter of 2.042 inches, and a pitch diameter of 1.500 inches. It is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy, though this variant uses stainless steel. The part is classified under AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C048S072 |
| Product Name | 48 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |