Anti-backlash spur gear with 110 teeth, 48 pitch, and 20° pressure angle, featuring a clamp-type hub and 0.2498 inch (1/4 inch) bore. Constructed with 2024-T4 or -T351 aluminum alloy gears, anodized before cutting, and 303 stainless steel hubs with 302 stainless steel springs. Face width is 0.104 inch. Pitch diameter is 2.2917 inches, outside diameter is 2.333 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C048A110 |
| Product Name | 48 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |