Anti-backlash spur gear with 84 teeth, 48 pitch, and 20° pressure angle; available with clamp-type hub and 0.1873 in. bore, constructed from 303 stainless steel gears and 302 stainless steel springs. The face width is 0.104 in., and the gear is anodized prior to cutting if made from 2024-T4 or -T351 aluminum alloy. Pitch diameter is 1.7500 in., outside diameter is 1.792 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-C048A084 |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |