Anti-backlash spur gear with 360 teeth, 120 diametral pitch, and 20° pressure angle, featuring a 3/16 inch bore and clamp-type hub, constructed with 303 stainless steel gears and springs, and anodized 2024-T4 or -T351 aluminum alloy gear body. The gear has a face width of 0.104 inches and is designed for precise motion control applications requiring minimal backlash. The pitch diameter is 3.0000 inches and the outside diameter is 3.017 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P120S360 |
| Product Name | 120 DP, 360 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 360 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |