Anti-backlash spur gears with 20° pressure angle and 120 pitch, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, feature pin or clamp-type hubs with 1/8, 3/16, or 1/4 inch bores. The part S1A54A-P120A310 corresponds to a 310-tooth gear with a 3/16 inch bore and pin-type hub, with a pitch diameter of 2.5833 inches and an outer diameter of 2.600 inches. Spring-loaded design minimizes backlash in precision applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P120A310 |
| Product Name | 120 DP, 310 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 310 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |