The S1A54A-P096S288 is an anti-backlash spur gear with 288 teeth and a 96 pitch, designed for precision motion control. It features a 20° pressure angle and is available with a 3.0000 inch pitch diameter and 3.021 inch outside diameter. The gear is manufactured from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and employs a pin-type hub with a bore diameter of 0.2498 inch (1/4 inch). The hub and springs are constructed from 303 and 302 stainless steel respectively. The part adheres to AGMA 10 standards and has a 0.104 inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P096S288 |
| Product Name | 96 DP, 288 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 288 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |