Anti-backlash spur gears with 96 pitch, 20° pressure angle, and 264 teeth are available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with pin or clamp-type hubs. The gear has a 3.0000-inch pitch diameter and 3.021-inch outer diameter. Bore sizes are available in 1/8, 3/16, and 1/4 inch, with corresponding hub codes for pin (2, 4, 6) or clamp (3, 5, 7) styles. Springs are made of 302 stainless steel in spring temper. Mounting is via set screw for clamp types. The gears meet AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P096S264 |
| Product Name | 96 DP, 264 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 264 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |