Anti-backlash spur gear with 190 teeth, 96 pitch, and 20° pressure angle, available in pin or clamp hub styles with bore sizes of 1/8, 3/16, or 1/4 inch. Gear material is 2024-T4 or T351 aluminum alloy, anodized before cutting, with a 303 stainless steel hub and 302 stainless steel spring. The gear has a pitch diameter of 1.9792 inches and an outside diameter of 2.000 inches. Hub style code for this variant is pin type (code 2).
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P096A190 |
| Product Name | 96 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |