Anti-backlash spur gear with 150 teeth, 96 diametral pitch, and 20° pressure angle, available with .1248 inch (1/8 inch), .1873 inch (3/16 inch), or .2498 inch (1/4 inch) bore, and pin or clamp hub styles. Gear material options are 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting. Hub material is 303 stainless steel, with 302 stainless steel springs in spring temper. Face width is .104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P096A150 |
| Product Name | 96 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |