Anti-backlash spur gear with 135 teeth, 96 pitch, and 20° pressure angle, available in aluminum or 303 stainless steel with a 3/16-inch bore, mounted via pin or clamp type hub. The gear has a pitch diameter of 1.4063 inches and an outside diameter of 1.427 inches. Hub styles are coded as pin type (2, 4, or 6) or clamp type (3, 5, or 7), with springs and hubs made of 302 and 303 stainless steel respectively. The gear is machined from anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P096A135 |
| Product Name | 96 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |