S1A54A-P080S190 is a 190-tooth anti-backlash spur gear with 80 pitch and a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore. The gear is made of 303 stainless steel, with a 303 stainless steel hub and 302 stainless steel spring, assembled in pin-type configuration. The face width is 0.104 inch, and the pitch diameter is 2.3750 inches with an outside diameter of 2.400 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P080S190 |
| Product Name | 80 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |