The S1A54A-P080S105 is an anti-backlash spur gear with 105 teeth, 80 pitch, and a 20° pressure angle, designed for precision motion control. It features a .1873 inch (3/16 inch) bore, a pin-type hub, and is constructed with 303 stainless steel gears and 302 stainless steel springs. The gear has a pitch diameter of 1.3125 inches and an outside diameter of 1.338 inches. It is available in a stainless steel variant with anodized aluminum as an alternative material option. The face width is .104 inch, and it complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P080S105 |
| Product Name | 80 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |