S1A54A-P080A200 is an anti-backlash spur gear with 200 teeth, 80 diametral pitch, and a 20° pressure angle, designed for precision motion control. It features a 3/16 inch bore, pin-type hub, and is constructed from 303 stainless steel for the gear and hub with 302 stainless steel springs. The face width is 0.104 inch, and the pitch diameter is 2.5000 inches with an outside diameter of 2.525 inches. The gear complies with AGMA 10 standards for gear quality.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P080A200 |
| Product Name | 80 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |