Anti-backlash spur gear with 155 teeth, 80 pitch, 20° pressure angle, and a 3/16 inch bore, available in 303 stainless steel with pin-type hub. The gear has a pitch diameter of 1.9375 inches and an outside diameter of 1.963 inches. Face width is 0.104 inches. Hubs are 303 stainless steel, and springs are 302 stainless steel in spring temper. Designed for inch metric applications with standard bore sizes of 1/8, 3/16, or 1/4 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P080A155 |
| Product Name | 80 DP, 155 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 155 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |